Status: | Unknown |
---|---|
Series: | ADXL377 Series |
RoHS: | Unknown |
No distributors results available
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 200g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LFCSP |
No. of Pins | 16Pins |
Sensitivity Typ | 6.5mV/g |
Sensitivity Min | 5.8mV/g |
Sensitivity Max | 7.2mV/g |
Product Range | ADXL377 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 6.5mV/g |
Supply Voltage Range | 1.8V to 3.6V |
Where can I find additional details, specifications and documents for a ADXL377BCPZ-RL7?
Additional datasheets, footprints and schematics for ADXL377BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL377BCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL377BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL377BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL377BCPZ-RL7 fall under?
The ADXL377BCPZ-RL7 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADXL377BCPZ-RL7 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL377BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL377BCPZ-RL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL377BCPZ-RL7 have stock available?
There is no stock from authorised distributors for ADXL377BCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL377BCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL377BCPZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL377BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.