Status: | Production |
---|---|
Series: | ADXL356 |
RoHS: | Unknown |
Prices starting from US$36.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.83
|
14
in stock
|
Buy Now | |
Analog Devices
from US$36.83
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$61.02
|
9
in stock
|
Buy Now | |
element14
from US$61.52
|
9
in stock
|
Buy Now | |
Farnell
from US$58.59
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$57.70
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$52.11
|
-
|
Buy Now |
Hermetic package offers optimal long-term stability |
0 g offset vs. temperature (all axes): 0.75 mg/°C maximum |
Ultralow noise spectral density (all axes): 75 μg/√Hz |
Low power, VSUPPLY (LDO regulator enabled) |
Measurement mode: 150 μA |
Standby mode: 21 μA |
User adjustable analog output bandwidth |
Integrated temperature sensor |
Voltage range options |
VSUPPLY with internal regulators: 2.25 V to 3.6 V |
V1P8ANA, V1P8DIG with internal LDO regulator bypassed: 1.8 V typical ± 10% |
Operating temperature range: −40°C to +125°C |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC packageADXL356-EP supports defense and aerospace applications (AQEC standard)Download ADXL356-EP Data Sheet (pdf)Military temperature range: −55°C to +125°CControlled manufacturing baselineOne assembly/test siteOne fabrication siteProduct change notificationQualification data available on requestV62/18610 DSCC Drawing Number |
Tri-Axis Analog Accel ±10g/±40 | Analog Devices |
3-Axis Analog Accelerometer 10/40g LCC14 | RS |
Mems Accelerometer, Analogue, X/Y/Z Axis | Newark Electronics |
MEMS ACCELEROMETER, ANALOGUE, X/Y/Z AXIS | element14 |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL356CEZ?
Additional datasheets, footprints and schematics for ADXL356CEZ are listed on our Part Details page. You can also find images and similar parts to ADXL356CEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL356CEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL356CEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL356CEZ fall under?
The ADXL356CEZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL356CEZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL356CEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL356CEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL356CEZ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXL356CEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL356CEZ often in real-time on the comparison pages.
What if I can't find stock of ADXL356CEZ?
You can fill out our help required form which you can use to request a quote for ADXL356CEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.