Status: | Production |
---|---|
Series: | ADXL313 |
RoHS: | Unknown |
Ultralow power (scales automatically with data rate) |
As low as 30 μA in measurement mode (VS = 3.3 V) |
As low as 0.1 μA in standby mode (VS = 3.3 V) |
Low noise performance |
150 μg/√Hz typical for X- and Y-axes |
250 μg/√Hz typical for the Z-axis |
Embedded, patent pending FIFO technology minimizes host processor load |
User-selectable resolution |
Fixed 10-bit resolution for any g range |
Fixed 1024 LSB/g sensitivity for any g range |
Resolution scales from 10-bit at ±0.5 g to 13-bit at ±4 g |
Built-in motion detection functions for activity/inactivity monitoring |
Supply and I/O voltage range: 2.0 V to 3.6 V |
SPI (3-wire and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to two interrupt pins |
Measurement range selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40°C to +105°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 5 mm × 5 mm × 1.45 mm LFCSP package |
Qualified for automotive applications |
Mems Accelerometer, X/Y/Z, Digital | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL | element14 |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL313WACPZ-RL7?
Additional datasheets, footprints and schematics for ADXL313WACPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL313WACPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL313WACPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL313WACPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL313WACPZ-RL7 fall under?
The ADXL313WACPZ-RL7 is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL313WACPZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL313WACPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL313WACPZ-RL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL313WACPZ-RL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADXL313WACPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL313WACPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL313WACPZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL313WACPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.