Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
6
in stock
|
Buy Now | |
Future Electronics
from US$4.99
|
-
|
Buy Now | |
Avnet America
from US$4.49
|
-
|
Buy Now | |
RS Americas
from US$7.02
|
-
|
Buy Now | |
element14
from US$6.69
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Farnell
from US$5.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Contact Type | Inrush type (16A, Inrush current 100A) |
Type Classification | IEC60335-1compliant type |
Rated Coil Voltage | 12 V DC |
Protective Construction | Flux-resistant |
Terminal Type | PC board terminal |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 33.3 mA Reset coil: 33.3 mA |
Resistance [±10%] (at 20°C) | Set coil: 360 Ω Reset coil: 360 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage (at 20°C 68°F) | 110% V of rated coil voltage |
Contact Arrangement | 1 Form A |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 16 A 277 V AC |
Max. Switching Power (Resistive Load) | 4,432 VA |
Max. Switching Voltage | 277 V AC |
Max. Switching Current | 16 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 15 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Over 8A to 16A) Ambient temperature: -40 to +85°C (8A or less) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 8 g |
Resistive Load | Min. 50x103 ope. 8 A 250 V AC (switching frequency: 20 times/min) Min. 20x103 ope. 16 A 277 V AC (switching frequency ON : OFF = 1 s : 5 s) |
Inrush Load; Tungsten | Min. 25x103 ope. Inrush current: 100 A 600 W 120 V AC (switching frequency ON : OFF = 1 s : 59 s) |
Packing Quantity | Carton |
Relay,16A/277VAC,1A,2C,Latch,12v | RS |
Relay, Spst-No, 277Vac, 16A | Newark Electronics |
DW Series SPST 16 A 12V Dual Coil Latching PC Pin Through Hole Power Relay | Future Electronics |
MATADW1212HTW | Avnet America |
Energy Managment RelayDW Relay | Panasonic Electronic Components ADW1212HTW | RS Americas |
POWER RELAY 12V 16A | TTI Europe |
POWER RELAY, SPST-NO, 16A, 277VAC, TH | Farnell |
Power Relay, 12 VDC, PC Board16 A, 1A SPST-NO2 coil latching,Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ADW1212HTW?
Additional datasheets, footprints and schematics for ADW1212HTW are listed on our Part Details page. You can also find images and similar parts to ADW1212HTW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADW1212HTW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADW1212HTW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADW1212HTW fall under?
The ADW1212HTW is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADW1212HTW when available in the DW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADW1212HTW you can contact the distributor directly for product support, shipping queries etc.
Is the ADW1212HTW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADW1212HTW have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ADW1212HTW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADW1212HTW often in real-time on the comparison pages.
What if I can't find stock of ADW1212HTW?
You can fill out our help required form which you can use to request a quote for ADW1212HTW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.