Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
106
in stock
|
Buy Now | |
element14
from US$4.30
|
106
in stock
|
Buy Now | |
Farnell
from US$4.45
|
106
in stock
|
Buy Now | |
Conrad
from US$10.07
|
63
in stock
|
Buy Now | |
Future Electronics
from US$3.84
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$5.29
|
-
|
Buy Now | |
TTI Europe
from US$4.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Contact Type | Inrush type (16A, Inrush current 100A) |
Type Classification | Low profile type |
Rated Coil Voltage | 12 V DC |
Protective Construction | Flux-resistant |
Terminal Type | PC board terminal |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 33.3 mA Reset coil: 33.3 mA |
Resistance [±10%] (at 20°C) | Set coil: 360 Ω Reset coil: 360 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage (at 20°C 68°F) | 110% V of rated coil voltage |
Contact Arrangement | 1 Form A |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 16 A 277 V AC |
Max. Switching Power (Resistive Load) | 4,432 VA |
Max. Switching Voltage | 277 V AC |
Max. Switching Current | 16 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 15 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Over 8A to 16A) Ambient temperature: -40 to +85°C (8A or less) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7.5 g |
Resistive Load | Min. 50x103 ope. 8 A 250 V AC (switching frequency: 20 times/min) Min. 20x103 ope. 16 A 277 V AC (switching frequency ON : OFF = 1 s : 5 s) |
Inrush Load; Tungsten | Min. 25x103 ope. Inrush current: 100 A 600 W 120 V AC (switching frequency ON : OFF = 1 s : 59 s) |
Packing Quantity | Carton |
Relay,16A/277VAC,1A,2C,Latch,12v | RS |
Power Relay, 277Vac, 16A, Spst-No, Th | Newark Electronics |
POWER RELAY, 277VAC, 16A, SPST-NO, TH | element14 |
The DW-HL-relay switches reliably 25000 times inrush currents from 117 A at 240 V AC to TV-8 rating and rated switching capacity of up to 16 A/277 V AC. Due to the reduced to 15.8 mm height is perfect for the building automation as well as the relay for both the "new" market of the IoT into iot in applications such as Smart Switches, Smart sockets or also in flush-mount applications. As a result of its compact shape with (L x W x H) 24 x 10 x 15.8 mm and the low coil power loss is this relay for many applications in the areas of battery-operated applications, KNX applications as well as the so-called Power Distribution Unit (PDU).Areas of application: bus systems such as the KNX bus, modern LED and halogen systems, but also in venetian blind motors, magnetic valves and other electrical components, etc.This text is machine translated. | Conrad |
DW Series SPST 16 A 12 V Dual Coil Latching PC Pin Through Hole Power Relay | Future Electronics |
Power Relay SPST-NO 277VAC 12VDC PC Pins Through Hole Case | Avnet America |
RELAY PWR SPST 2COIL LATCH 16A 1 | Panasonic Electronic Components ADW1212HLW | RS Americas |
POWER RELAY SPST-NO 16A 12V | TTI Europe |
Power Relay, 12 VDC, PC Board16 A, 1A SPST-NO2 coil latching,Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ADW1212HLW?
Additional datasheets, footprints and schematics for ADW1212HLW are listed on our Part Details page. You can also find images and similar parts to ADW1212HLW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADW1212HLW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADW1212HLW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADW1212HLW fall under?
The ADW1212HLW is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADW1212HLW when available in the DW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADW1212HLW you can contact the distributor directly for product support, shipping queries etc.
Is the ADW1212HLW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADW1212HLW have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for ADW1212HLW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADW1212HLW often in real-time on the comparison pages.
What if I can't find stock of ADW1212HLW?
You can fill out our help required form which you can use to request a quote for ADW1212HLW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.