Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
-
|
Buy Now | |
Future Electronics
from US$4.55
|
-
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
element14
from US$4.86
|
-
|
Buy Now | |
TTI Europe
from US$4.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Contact Type | Standard type (8A) |
Type Classification | IEC60335-1compliant type |
Rated Coil Voltage | 9 V DC |
Protective Construction | Flux-resistant |
Terminal Type | PC board terminal |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 44.4 mA Reset coil: 44.4 mA |
Resistance [±10%] (at 20°C) | Set coil: 202.5 Ω Reset coil: 202.5 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage (at 20°C 68°F) | 110% V of rated coil voltage |
Contact Arrangement | 1 Form A |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC |
Max. Switching Power (Resistive Load) | 2,000 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 8 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 15 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C (Allowable temperature is from -40 to +70°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 8 g |
Resistive Load | [switching frequency: 20 times/min] Min. 50x103 ope. 8 A 250 V AC Min. 100x103 ope. 5 A 250 V AC |
Packing Quantity | Carton |
Relay, Spst-No, 250Vac, 30Vdc, 8A | Newark Electronics |
DW Series SPST 8 A 9 V Dual Coil Latching PC Pin Through Hole Power Relay | Future Electronics |
Relay Power SPST-NO 250VAC 9VDC PC Pins Through Hole Carton | Avnet America |
Relay | RS Americas |
POWER RELAY 9V 16A | TTI Europe |
Power Relay, 9 VDC, PC Board8 A, 1A SPST-NO2 coil latching,Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ADW1209TW?
Additional datasheets, footprints and schematics for ADW1209TW are listed on our Part Details page. You can also find images and similar parts to ADW1209TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADW1209TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADW1209TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADW1209TW fall under?
The ADW1209TW is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADW1209TW when available in the DW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADW1209TW you can contact the distributor directly for product support, shipping queries etc.
Is the ADW1209TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADW1209TW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ADW1209TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADW1209TW often in real-time on the comparison pages.
What if I can't find stock of ADW1209TW?
You can fill out our help required form which you can use to request a quote for ADW1209TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.