ADV7343BSTZ Part Information
Details for ADV7343BSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Features
- 74.25 MHz 16-/24-bit high definition input support Compliant with SMPTE 274M (1080i), 296M (720p), and 240M (1035i) Six 11-bit, 297 MHz video DACs 16u00d7 (216 MHz) DAC oversampling for SD 8u00d7 (216 MHz) DAC oversampling for ED 4u00d7 (297 MHz) DAC oversampling for HD 37 mA maximum DAC output current NTSC M, PAL B/D/G/H/I/M/N, PAL 60 support NTSC and PAL square pixel operation (24.54 MHz/29.5 MHz) Multiformat video input support 4:2:2 YCrCb (SD, ED, and HD), 4:4:4 YCrCb (ED and HD), and 4:4:4 RGB (SD, ED, and HD) Multiformat video output support Composite (CVBS) and S-Video (Y-C) Component YPrPb (SD, ED, and HD) Component RGB (SD, ED, and HD) Macrovision Rev 7.1.L1 (SD) and Rev 1.2 (ED) compliant Simultaneous SD and ED/HD operation EIA/CEA-861B compliance support Copy generation management system (CGMS) Closed captioning and wide screen signaling (WSS) Integrated subcarrier locking to external video source Complete on-chip video timing generator On-chip test pattern generation On-board voltage reference (optional external input) Programmable features Luma and chroma filter responses Vertical blanking interval (VBI) Subcarrier frequency (FSC) and phase Luma delay High definition (HD) programmable features (720p/1080i/1035i) 4u00d7 oversampling (297 MHz) Internal test pattern generator Fully programmable YCrCb to RGB matrix Gamma correction Programmable adaptive filter control Programmable sharpness filter control CGMS (720p/1080i) and CGMS Type B (720p/1080i) Undershoot limiter Dual data rate (DDR) input support Enhanced definition(ED) programmable features (525p/625p) 8u00d7 oversampling (216 MHz output) Internal test pattern generator Black bar, hatch, flat field/frame Individual Y and PrPb output delay Gamma correction Programmable adaptive filter control Fully programmable YCrCb to RGB matrix Undershoot limiter Macrovision Rev 1.2 (525p/625p) (ADV7342 only) CGMS (525p/625p) and CGMS Type B (525p) Dual data rate (DDR) input support Standard definition (SD) programmable features 16u00d7 oversampling (216 MHz) Internal test pattern generator Color and black bar Controlled edge rates for start and end of active video Individual Y and PrPb output delay Undershoot limiter Gamma correction Digital noise reduction (DNR) Multiple chroma and luma filters Luma-SSAF filter with programmable gain/attenuation PrPb SSAF Separate pedestal control on component and composite/S-Video output VCR FF/RW sync mode Macrovision Rev 7.1.L1 (ADV7342 only) Copy generation management system (CGMS) Wide screen signaling Closed captioning Serial MPU interface with I2C compatibility 3.3 V analog operation, 1.8 V digital operation, and 1.8 V or 3.3 V I/O operation Temperature range: u221240u00b0C to +85u00b0C Qualified for automotive applications
Part Specifications
Input Format | Digital |
Output Format | Analogue |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
TV / Video Case Style | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 30MHz |
Base Number | 7343 |
DAC Resolution | 11bit |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 11bit |
Supply Current | 122mA |
Supply Voltage Range | 1.71V to 1.89V |
TV / Video Type | Encoder |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7343BSTZ?
Additional datasheets, footprints and schematics for ADV7343BSTZ are listed in our Part Details tab. You can also find the ADV7343BSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7343BSTZ in the Pricing & Inventory tab next to part details. You can view ADV7343BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7343BSTZ fall under?
The ADV7343BSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7343BSTZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7343BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7343BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7343BSTZ have stock available?
There is no stock from authorised distributors for ADV7343BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7343BSTZ often in real-time on the comparison pages.
What if I can't find stock of ADV7343BSTZ?
You can fill out our help required form which you can use to request a quote for ADV7343BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.