Status: | Production |
---|---|
Series: | ADV7127 |
RoHS: | Compliant |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.36
|
-
|
Buy Now |
240 MSPS throughput rate |
10-bit digital-to-analog converter (DAC) |
RS-343A-/RS-170-compatible output |
Complementary outputs |
DAC output current range: 2 mA to 18.5 mA |
TTL-compatible inputs |
Internal voltage reference |
Single supply 5 V or 3.3 V operation |
24-lead thin shrink small outline package (TSSOP) package |
Low power dissipation |
Low power standby mode |
Power-down mode |
Industrial temperature range (−40°C to +85°C) |
SINGLE HIGH SPEED VIDEO DAC I. | Analog Devices |
Where can I find additional details, specifications and documents for a ADV7127KRUZ50?
Additional datasheets, footprints and schematics for ADV7127KRUZ50 are listed on our Part Details page. You can also find images and similar parts to ADV7127KRUZ50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7127KRUZ50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7127KRUZ50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7127KRUZ50 fall under?
The ADV7127KRUZ50 is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to ADV7127KRUZ50 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7127KRUZ50 you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7127KRUZ50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV7127KRUZ50 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADV7127KRUZ50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7127KRUZ50 often in real-time on the comparison pages.
What if I can't find stock of ADV7127KRUZ50?
You can fill out our help required form which you can use to request a quote for ADV7127KRUZ50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.