ADV7127JRUZ240 Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: ADV7127
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7127 is a high speed, DAC on a single monolithicchip. It consists of a 10-bit, video DAC with an on-board voltagereference, complementary outputs, a standard TTL inputinterface, and high impedance analog output current sources.The ADV7127 has a 10-bit wide input port. A single 5 V or3.3 V power supply and clock are all that are required to makethe device functional.The ADV7127 is fabricated in a complementary metal-oxidesemiconductor (CMOS) process. Its monolithic CMOSconstruction ensures greater functionality with low powerdissipation. The ADV7127 is available in a 24-lead TSSOPpackage which includes a power-down mode and an on-boardvoltage reference circuit.Product Highlights 240 MSPS throughput. Guaranteed monotonic to 10 bits. Compatible with a wide variety of high resolution color graphics systems including RS-343A and RS-170.

Where to Buy

Prices starting from US$15.47

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$15.47
4,092
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

240 MSPS throughput rate
10-bit digital-to-analog converter (DAC)
RS-343A-/RS-170-compatible output
Complementary outputs
DAC output current range: 2 mA to 18.5 mA
TTL-compatible inputs
Internal voltage reference
Single supply 5 V or 3.3 V operation
24-lead thin shrink small outline package (TSSOP) package
Low power dissipation
Low power standby mode
Power-down mode
Industrial temperature range (−40°C to +85°C)

Alternative Descriptions

SINGLE HIGH SPEED VIDEO DAC I. | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7127JRUZ240?

Additional datasheets, footprints and schematics for ADV7127JRUZ240 are listed on our Part Details page. You can also find images and similar parts to ADV7127JRUZ240 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7127JRUZ240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7127JRUZ240 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7127JRUZ240 fall under?

The ADV7127JRUZ240 is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to ADV7127JRUZ240 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7127JRUZ240 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7127JRUZ240 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7127JRUZ240 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADV7127JRUZ240.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7127JRUZ240 often in real-time on the comparison pages.

What if I can't find stock of ADV7127JRUZ240?

You can fill out our help required form which you can use to request a quote for ADV7127JRUZ240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay