ADV7120KSTZ30 Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: ADV7120
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7120 (ADV®) is a digital video converter on a single monolithic chip. The part is specifically designed for high resolution color graphics and video systems. It consists of three, high speed, 8-bit, video D/A converters (RGB) a standard TTL input interface and high impedance, analog output, current sources.The ADV7120 has three separate, 8-bit, pixel input ports, one each for red, green and blue video data. Additional video input controls on the part include composite sync, blank and reference white. A single +5 V supply, an external 1.23 V reference and pixel clock input are all that are required to make the part operational.The ADV7120 is capable of generating RGB video output signals, which are compatible with RS-343A and RS-170 video standards, without requiring external buffering.The ADV7120 is fabricated in a +5 V CMOS process. Its monolithic CMOS construction ensures greater functionality with low power dissipation. The part is packaged in both a 0.6', 40-pin plastic DIP and a 44-pin plastic leaded (J-lead) chip carrier, PLCC.PRODUCT HIGHLIGHTS Fast video refresh rate, 80 MHz. Compatible with a wide variety of high resolution color graphics video systems. Guaranteed monotonic with a maximum differential non-linearity of ±0.5 LSB. Integral nonlinearity is guaranteed to be a maximum of ±1 LSB.

Where to Buy

Prices starting from US$5.85

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.96
387
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.85
5
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$6.60
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

80 MHz Pipelined Operation
Triple 8-Bit D/A Converters
RS-343A/RS-170 Compatible Outputs
TTL Compatible Inputs
+5 V CMOS Monolithic Construction
40-Pin DIP or 44-Pin PLCC and 48-Lead TQFP

Alternative Descriptions

TRIPLE 8 BIT VIDEO DAC I.C. | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7120KSTZ30?

Additional datasheets, footprints and schematics for ADV7120KSTZ30 are listed on our Part Details page. You can also find images and similar parts to ADV7120KSTZ30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7120KSTZ30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7120KSTZ30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7120KSTZ30 fall under?

The ADV7120KSTZ30 is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to ADV7120KSTZ30 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7120KSTZ30 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7120KSTZ30 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7120KSTZ30 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, CoreStaff and Richardson RFPD have stock available or on a lead time for ADV7120KSTZ30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7120KSTZ30 often in real-time on the comparison pages.

What if I can't find stock of ADV7120KSTZ30?

You can fill out our help required form which you can use to request a quote for ADV7120KSTZ30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay