Status: | Production |
---|---|
Series: | ADV3221 |
RoHS: | Compliant |
Chinese data sheet available |
Excellent ac performance |
−3 dB bandwidth |
800 MHz (200 mV p-p) |
750 MHz (2 V p-p) |
Slew rate: 2400 V/μs |
Low power: 75 mW, VS = ±5 V |
Excellent video performance |
100 MHz, 0.1 dB gain flatness |
0.02% differential gain error |
0.02° differential phase error |
(RL = 150 Ω) |
ADV3221 is a pin-for-pin upgrade to the HA4344 |
Gain = +1 (ADV3221) or |
gain = +2 (ADV3222) |
Low all hostile crosstalk of |
−85 dB @ 5 MHz, and −58 dB @ |
100 MHz |
Latched control lines for synchronous switching |
High impedance output disable allows connection of multiple devices without loading the output bus |
16-lead SOIC |
4:1 Muxes w/Double Buffered Lo | Analog Devices |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
Where can I find additional details, specifications and documents for a ADV3221ARZ?
Additional datasheets, footprints and schematics for ADV3221ARZ are listed on our Part Details page. You can also find images and similar parts to ADV3221ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV3221ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV3221ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV3221ARZ fall under?
The ADV3221ARZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADV3221ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV3221ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV3221ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV3221ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADV3221ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV3221ARZ often in real-time on the comparison pages.
What if I can't find stock of ADV3221ARZ?
You can fill out our help required form which you can use to request a quote for ADV3221ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.