Status: | Production |
---|---|
Series: | ADV3219 |
RoHS: | Compliant |
Excellent ac performance |
−3 dB bandwidth |
800 MHz (200 mV p-p) |
730 MHz (2 V p-p) |
Slew rate: 2800 V/μs |
Low power: 75 mW, VS = ±5 V |
Excellent video performance |
>100 MHz, 0.1 dB gain flatness |
0.02% differential gain/0.02° differential phase error (RL = 150 Ω) |
Gain = +1 |
Low crosstalk of −82 dB at 5 MHz and −60 dB at 100 MHz |
High impedance output disable allows connection of multiple devices without loading the output bus |
8-lead LFCSP |
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics |
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14 |
uGHz 4:1 Muxes w/Double Buffer | Analog Devices |
Where can I find additional details, specifications and documents for a ADV3219ACPZ?
Additional datasheets, footprints and schematics for ADV3219ACPZ are listed on our Part Details page. You can also find images and similar parts to ADV3219ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV3219ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV3219ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV3219ACPZ fall under?
The ADV3219ACPZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADV3219ACPZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV3219ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV3219ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV3219ACPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADV3219ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV3219ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADV3219ACPZ?
You can fill out our help required form which you can use to request a quote for ADV3219ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.