ADUM7241ARZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM7241
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM7240 / ADuM7241 are dual channel digital isolators based on the Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core trans-former technologies, these isolation components provide outstanding performance characteristics superior to the alternatives, such as optocoupler devices and other integrated couplers.The ADuM7240 / ADuM7241 dual 1 kV digital isolation devices are packaged in a narrow-body 8-lead SOIC. The ADuM7240 / ADuM7241 offer a cost-effective option compared to 2.5 kV or 5 kV isolators where only functional isolation is needed.Like other Analog Devices isolators, the ADuM7240 / ADuM7241 offer very low power consumption, consuming one-tenth to one-sixth the power of comparable isolators at data rates up to 25 Mbps. Despite the low power consumption, all models of the ADuM7240 / ADuM7241 provide low pulse width distortion (<5 ns for C grade). In addition, every model has an input glitch filter to protect against extraneous noise disturbances.The ADuM7240 / ADuM7241 provide two independent isolation channels and are available in two channel configurations with 1 Mbps or 25 Mbps data rates (see the Ordering Guide). All models operate with the supply voltage on either side ranging from 3.0 V to 5.5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier. The ADuM7240 / ADuM7241 also have an output default high logic state in the absence of input power.

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.98
3,825
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.90
-
Buy Now
Logo for element14
element14
from US$1.40
-
Buy Now
Logo for Farnell
Farnell
from US$1.50
-
Buy Now

Features

Narrow-body, RoHS-compliant, 8-lead SOIC
Safety and regulatory approvals
UL recognition
UL 1577: 1000 V rms for 1 minute
Low power operation
5 V operation
2.4 mA per channel maximum at 0 Mbps to 1 Mbps
11.8 mA per channel maximum at 25 Mbps
3.3 V operation
1.7 mA per channel maximum at 0 Mbps to 1 Mbps
8.2 mA per channel maximum at 25 Mbps
Bidirectional communication
Up to 25 Mbps data rate (NRZ)
3 V/5 V level translation
High temperature operation: 105°C
High common-mode transient immunity: >15 kV/μs

Alternative Descriptions

1 kV Dual Channel Digital Isol | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM7241ARZ?

Additional datasheets, footprints and schematics for ADUM7241ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM7241ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM7241ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7241ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM7241ARZ fall under?

The ADUM7241ARZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM7241ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7241ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM7241ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM7241ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM7241ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM7241ARZ often in real-time on the comparison pages.

What if I can't find stock of ADUM7241ARZ?

You can fill out our help required form which you can use to request a quote for ADUM7241ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay