ADUM5241ARZ isoPower by Analog Devices

Status: Production
Series: ADUM5241
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.63

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.59
287
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.63
273
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.38
183
in stock
Buy Now
Logo for element14
element14
from US$5.46
183
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.16
183
in stock
Buy Now

Features

High common-mode transient immunity: > 25 kV/μs
Regulated 5 V/10 mA output 
Dual dc to 1 Mbps (NRZ) signal isolation channels 
Narrow body 8-lead SOIC package 
RoHS compliant 
High temperature operation: 105°C 
Precise timing characteristics
3 ns maximum pulse width distortion
3 ns maximum channel-to-channel matching
70 ns maximum propagation delay
Integrated isolated DC/DC converter
Safety and Regulatory Approvals
UL recognition
2500 V rms for 1 minute, per UL 1577 
CSA Component Acceptance
Notice #5A 
VDE certificate of conformity
DIN V VDE V 0884-10
(VDE V 0884-10):2006-12
VIORM = 560 V peak 

Alternative Descriptions

DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5241ARZ?

Additional datasheets, footprints and schematics for ADUM5241ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM5241ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5241ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5241ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5241ARZ fall under?

The ADUM5241ARZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5241ARZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5241ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5241ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5241ARZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM5241ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5241ARZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5241ARZ?

You can fill out our help required form which you can use to request a quote for ADUM5241ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay