Status: | Production |
---|---|
Series: | ADUM3402 |
RoHS: | Compliant |
For AEC-Q100 Automotive Qualified Devices Specifications view ADuM340xW data sheet |
Enhanced system-level ESD performance per IEC 61000-4-x |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional featuresADuM3402-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3402-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14631 DSCC Drawing Number |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3402BRWZ?
Additional datasheets, footprints and schematics for ADUM3402BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3402BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3402BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3402BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3402BRWZ fall under?
The ADUM3402BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3402BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3402BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3402BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3402BRWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM3402BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3402BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3402BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM3402BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.