Status: | Production |
---|---|
Series: | ADUM3221 |
RoHS: | Compliant |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.88
|
1,168
in stock
|
Buy Now | |
Chip One Stop
from US$3.48
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.22
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
25
in stock
|
Buy Now | |
element14
from US$3.15
|
25
in stock
|
Buy Now | |
Farnell
from US$2.97
|
25
in stock
|
Buy Now | |
Richardson RFPD
from US$2.90
|
-
|
Buy Now |
4 A peak output current |
Precise timing characteristics |
60 ns maximum isolator and driver propagation delay |
5 ns maximum channel-to-channel matching |
High junction temperature operation: 125°C |
3.3 V to 5 V input logic |
7.6 V to 18 V output drive |
Undervoltage lockout (UVLO) at 7.0 V VDD2 |
Automotive versions qualified per AEC-Q100 |
See data sheet for additional features |
ADuM3221-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3221-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16622 DSCC Drawing Number |
4A,Dual-Ch Gate Drvr 4.1V Nomi | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM3221ARZ?
Additional datasheets, footprints and schematics for ADUM3221ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM3221ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3221ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3221ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3221ARZ fall under?
The ADUM3221ARZ is listed under Isolated Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADUM3221ARZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3221ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3221ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3221ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ADUM3221ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3221ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3221ARZ?
You can fill out our help required form which you can use to request a quote for ADUM3221ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.