Status: | Production |
---|---|
Series: | ADUM2400 |
RoHS: | Compliant |
Prices starting from US$3.67
Low power operation |
5 V operation (see data sheet) |
3 V operation (see data sheet) |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
See data sheet for additional features |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Dig. Isol. 4Ch 5kV 1MBd SOL16 | Schukat Electronic |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM2400ARWZ?
Additional datasheets, footprints and schematics for ADUM2400ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM2400ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2400ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2400ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2400ARWZ fall under?
The ADUM2400ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2400ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2400ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2400ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2400ARWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for ADUM2400ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2400ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2400ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM2400ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.