Status: | Production |
---|---|
Series: | ADUM2250 |
RoHS: | Compliant |
Bidirectional I2C communication |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 KHz operation |
3.0 V to 5.5 V supply/logic levels |
16-lead SOIC wide body package version (RW-16) |
High temperature operation: 105°C |
16-lead SOIC wide body enhanced creepage version (RI-16-2 |
Safety and regulatory approvals |
UL recognition: 5000 V rms for 1 minute per UL 1577 |
5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A (RI-16-2 package) |
Hot Swappable Dual I2C Isolato | Analog Devices |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | Farnell |
Ic |Analog Devices ADUM2250ARWZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ADUM2250ARWZ?
Additional datasheets, footprints and schematics for ADUM2250ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM2250ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2250ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2250ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2250ARWZ fall under?
The ADUM2250ARWZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2250ARWZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2250ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2250ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2250ARWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADUM2250ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2250ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2250ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM2250ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.