Status: | Production |
---|---|
Series: | ADUM2200 |
RoHS: | Compliant |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.31
|
1,193
in stock
|
Buy Now |
Qualified for automotive applications |
Enhanced system-level ESD performance per IEC |
61000-4-x |
Low power operation |
5 V operation |
3.3 V operation |
High isolation voltage: 5000 V rms |
3.3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 10 Mbps (NRZ) |
See Data Sheet for Additional Information |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM2200BRWZ?
Additional datasheets, footprints and schematics for ADUM2200BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM2200BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2200BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2200BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2200BRWZ fall under?
The ADUM2200BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2200BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2200BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2200BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2200BRWZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM2200BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2200BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2200BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM2200BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.