Status: | Production |
---|---|
Series: | ADUM1412 |
RoHS: | Compliant |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
Up to 10 Mbps data rate (NRZ)Low Power Operation |
5 V operation |
1.3 mA per channel maximum at |
0 Mbps to 2 Mbps |
4.0 mA per channel maximum at |
10 Mbps |
3 V operation |
0.8 mA per channel maximum at |
0 Mbps to 2 Mbps |
1.8 mA per channel maximum at |
10 Mbps |
Programmable default output state |
High common-mode transient immunity: >25 kV/µs |
16-lead, RoHS-compliant, SOIC wide body packageSafety and Regulatory Approvals |
UL recognition: 3750 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 |
(VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM1412ARWZ?
Additional datasheets, footprints and schematics for ADUM1412ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1412ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1412ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1412ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1412ARWZ fall under?
The ADUM1412ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1412ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1412ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1412ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1412ARWZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM1412ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1412ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1412ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM1412ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.