Status: | Production |
---|---|
Series: | ADUM1411 |
RoHS: | Compliant |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$4.38
|
851
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
167
in stock
|
Buy Now | |
element14
from US$4.60
|
167
in stock
|
Buy Now | |
Farnell
from US$4.44
|
167
in stock
|
Buy Now | |
Analog Devices
from US$2.91
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
101
in stock
|
Buy Now |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
Up to 10 Mbps data rate (NRZ)Low Power Operation |
5 V operation |
1.3 mA per channel maximum at |
0 Mbps to 2 Mbps |
4.0 mA per channel maximum at |
10 Mbps |
3 V operation |
0.8 mA per channel maximum at |
0 Mbps to 2 Mbps |
1.8 mA per channel maximum at |
10 Mbps |
Programmable default output state |
High common-mode transient immunity: >25 kV/µs |
16-lead, RoHS-compliant, SOIC wide body packageSafety and Regulatory Approvals |
UL recognition: 3750 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 |
(VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM1411BRWZ?
Additional datasheets, footprints and schematics for ADUM1411BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1411BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1411BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1411BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1411BRWZ fall under?
The ADUM1411BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1411BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1411BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1411BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1411BRWZ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM1411BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1411BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1411BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1411BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.