Status: | Production |
---|---|
Series: | ADUM1402 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.82
|
2,558
in stock
|
Buy Now | |
Analog Devices
from US$3.65
|
849
in stock
|
Buy Now | |
Micros
from US$2.23
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
314
in stock
|
Buy Now | |
element14
from US$3.83
|
314
in stock
|
Buy Now | |
Farnell
from US$3.63
|
314
in stock
|
Buy Now | |
Richardson RFPD
from US$3.51
|
-
|
Buy Now |
Qualified for automotive applications |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional features |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
4-Ch 2/2 Digital Isolator, Vrms 2500V, 1Mbps, 100ns, 2.7÷5.5V, -40÷125°C | Micros |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1402ARWZ-RL?
Additional datasheets, footprints and schematics for ADUM1402ARWZ-RL are listed on our Part Details page. You can also find images and similar parts to ADUM1402ARWZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1402ARWZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1402ARWZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1402ARWZ-RL fall under?
The ADUM1402ARWZ-RL is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1402ARWZ-RL when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1402ARWZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1402ARWZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1402ARWZ-RL have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Micros, Newark Electronics and element14 have stock available or on a lead time for ADUM1402ARWZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1402ARWZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADUM1402ARWZ-RL?
You can fill out our help required form which you can use to request a quote for ADUM1402ARWZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.