Status: | Production |
---|---|
Series: | ADUM1401 |
RoHS: | Compliant |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.20
|
626
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
201
in stock
|
Buy Now | |
Richardson RFPD
from US$4.44
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
73
in stock
|
Buy Now | |
element14
from US$4.85
|
73
in stock
|
Buy Now | |
Farnell
from US$4.45
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.47
|
3
in stock
|
Buy Now |
Qualified for automotive applications |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
DIGITAL ISOLATOR | Richardson RFPD |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
ISOLATORS | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADUM1401BRWZ?
Additional datasheets, footprints and schematics for ADUM1401BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1401BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1401BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1401BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1401BRWZ fall under?
The ADUM1401BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1401BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1401BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1401BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1401BRWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADUM1401BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1401BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1401BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1401BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.