ADUM121N1BRZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM121N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM120N/ADuM121N1 are dual-channel digital isolators based on Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal-oxide semiconductor (CMOS) and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as optocoupler devices and other integrated couplers. The maximum propagation delay is 13 ns with a pulse width distortion of less than 3 ns at 5 V operation. Channel matching is tight at 3.0 ns maximum.The ADuM120N/ADuM121N data channels are independent and are available in a variety of configurations with a withstand voltage rating of 3 kV rms (see the Ordering Guide). The devices operate with the supply voltage on either side ranging from 1.8 V to 5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier.Unlike other optocoupler alternatives, dc correctness is ensured in the absence of input logic transitions. Two different fail-safe options are available in which the outputs transition to a predetermined state when the input power supply is not applied or the inputs are disabled.The ADuM120N0 is pin-compatible with the ADuM1285, and the ADuM120N1 is pin-compatible with the ADuM1280 and the ADuM1200. The ADuM121N0 is pin-compatible with ADuM1286, and the ADuM121N1 is pin-compatible with the ADuM1281 and the ADuM1201.

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.90
19,989
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
562
in stock
Buy Now
Logo for element14
element14
from US$1.25
562
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.19
562
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.17
-
Buy Now

Features

High common-mode transient immunity: 100 kV/µs typical
High robustness to radiated and conducted noise
Low propagation delay
13 ns maximum for 5 V operation
15 ns maximum for 1.8 V operation
150 Mbps minimum data rate
Safety and regulatory approvals
UL recognition: 3000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity
DIN VDE V 0884-11:2017-01
VIORM = 565 V peak
CQC certification per GB4943.1-2011
Backward compatibility
ADuM120N0 pin-compatible with ADuM1285
ADuM120N1 pin-compatible with ADuM1280 and ADuM1200
ADuM121N0 pin-compatible with ADuM1286
ADuM121N1 pin-compatible with ADuM1281 and ADuM1201
Low dynamic power consumption
1.8 V to 5 V level translation
High temperature operation: 125°C
Failsafe high or low options
8-lead, RoHS-compliant, SOIC package
Qualified for automotive applications

Alternative Descriptions

2ch EMC robust 3kV digital Iso | Analog Devices
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14
INTERFACE - TRANSCEIVER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM121N1BRZ?

Additional datasheets, footprints and schematics for ADUM121N1BRZ are listed on our Part Details page. You can also find images and similar parts to ADUM121N1BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM121N1BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM121N1BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM121N1BRZ fall under?

The ADUM121N1BRZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM121N1BRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM121N1BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM121N1BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM121N1BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM121N1BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM121N1BRZ often in real-time on the comparison pages.

What if I can't find stock of ADUM121N1BRZ?

You can fill out our help required form which you can use to request a quote for ADUM121N1BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay