Status: | Production |
---|---|
Series: | ADUM1201 |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.75
|
9,212
in stock
|
Buy Now | |
Schukat Electronic
from US$2.22
|
8,412
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
326
in stock
|
Buy Now | |
element14
from US$2.56
|
108
in stock
|
Buy Now | |
Farnell
from US$2.39
|
108
in stock
|
Buy Now | |
Richardson RFPD
from US$2.52
|
98
in stock
|
Buy Now |
Narrow body, RoHS-compliant, SOIC 8-lead package |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 25 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
Automotive versions qualified per AEC-Q100 |
See data sheet for additional features |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Dig. Isol. 2Ch 2,5kV 10MBd SO8 | Schukat Electronic |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
ISOLATORS | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1201BRZ?
Additional datasheets, footprints and schematics for ADUM1201BRZ are listed on our Part Details page. You can also find images and similar parts to ADUM1201BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1201BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1201BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1201BRZ fall under?
The ADUM1201BRZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1201BRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1201BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1201BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1201BRZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADUM1201BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1201BRZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1201BRZ?
You can fill out our help required form which you can use to request a quote for ADUM1201BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.