Status: | Production |
---|---|
Series: | ADUM1200 |
RoHS: | Compliant |
Prices starting from US$1.83
Narrow body, RoHS-compliant, SOIC 8-lead package |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 25 Mbps (NRZ) |
Automotive versions qualified per AEC-Q100 |
See data sheet for additional featuresADuM1200-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM1200-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
V62/12630 DSCC Drawing Number |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | Farnell |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1200BRZ?
Additional datasheets, footprints and schematics for ADUM1200BRZ are listed on our Part Details page. You can also find images and similar parts to ADUM1200BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1200BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1200BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1200BRZ fall under?
The ADUM1200BRZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1200BRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1200BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1200BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1200BRZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADUM1200BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1200BRZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1200BRZ?
You can fill out our help required form which you can use to request a quote for ADUM1200BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.