Status: | Production |
---|---|
Series: | ADUC841 |
RoHS: | Compliant |
Pin compatible upgrade of ADuC812/ADuC831/ADuC832 |
Increased performance |
Single-cycle 20 MIPS 8052 core |
High speed 420 kSPS 12-bit ADC |
Increased memory |
Up to 62 kBytes on-chip Flash/EE program memory |
4 kBytes on-chip Flash/EE data memory |
In-circuit reprogrammable |
Flash/EE, 100 year retention, 100 kCycle endurance |
2304 bytes on-chip data RAM |
Smaller package |
8 mm × 8 mm chip scale package |
52-lead PQFP—pin-compatible upgrade |
Analog I/O |
8-channel, 420 kSPS high accuracy, 12-bit ADC |
On-chip, 15 ppm/°C voltage reference |
DMA controller, high speed ADC-to-RAM capture |
Two 12-bit voltage output DACs |
Dual output PWM Σ-Δ DACs |
On-chip temperature monitor function |
8052 based core |
8051 compatible instruction set (20 MHz max) |
High performance single-cycle core |
32 kHz external crystal, on-chip programmable PLL |
12 interrupt sources, 2 priority levels |
Dual data pointers, extended 11-bit stack pointer |
On-chip peripherals |
Time interval counter (TIC) |
UART, I2C®, and SPI® Serial I/O |
Watchdog timer (WDT) |
Power supply monitor (PSM) |
Power |
Normal: 4.5 mA @ 3 V (core CLK = 2.098 MHz) |
Development tools |
Low cost, comprehensive development system incorporating nonintrusive single-pin emulation, |
IDE based assembly and C source debugging |
Microconverter 1-cycle version | Analog Devices |
8 BIT MCU, 20MHZ, 34I/O, MQFP-52 | element14 |
8 Bit Mcu, 20Mhz, 34I/O, Mqfp-52 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADUC841BSZ62-5?
Additional datasheets, footprints and schematics for ADUC841BSZ62-5 are listed on our Part Details page. You can also find images and similar parts to ADUC841BSZ62-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC841BSZ62-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC841BSZ62-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC841BSZ62-5 fall under?
The ADUC841BSZ62-5 is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC841BSZ62-5 when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC841BSZ62-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC841BSZ62-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC841BSZ62-5 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADUC841BSZ62-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC841BSZ62-5 often in real-time on the comparison pages.
What if I can't find stock of ADUC841BSZ62-5?
You can fill out our help required form which you can use to request a quote for ADUC841BSZ62-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.