ADUC832BSZ Part Information
Details for ADUC832BSZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 28.1200 |
10 | 25.8300 |
25 | 24.7600 |
100 | 21.8200 |
250 | 20.7400 |
Stock Information
Details
Part Downloads
Part Features
- ANALOG I/O 8-channel, 247 kSPS, 12-Bit ADC DC performance: u00b11 LSB INL AC performance: 71 dB SNR DMA controller for high speed ADC-to-RAM capture 2 12-bit (monotonic) voltage output DACs Dual output PWM/u03a3-u0394 DACs On-chip temperature sensor function: u00b13u00b0C On-chip voltage reference Memory 62 kB on-chip Flash/EE program memory 4 kB on-chip Flash/EE data memory Flash/EE, 100 Yr retention, 100,000 cycles of endurance 2304 bytes on-chip data RAM 8051-based core 8051-compatible instruction set (16 MHz maximum) 32 kHz external crystal, on-chip programmable PLL 12 interrupt sources, 2 priority levels Dual data pointer Extended 11-bit stack pointer On-chip peripherals Time interval counter (TIC) UART, I2C, and SPI Serial I/O Watchdog timer (WDT), power supply monitor (PSM) Power Specified for 3 V and 5 V operation Normal, idle, and power-down modes Power-down: 25 u03bcA @ 3 V with wake-up timer running
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 16.77MHz |
Program Memory Size | 62KB |
RAM Memory Size | 2KB |
No. of Pins | 52Pins |
MCU Case Style | LQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Clock Frequency | 16MHz |
Controller Family/Series | ADuC8xx |
EEPROM Memory Size | 62KB |
IC Generic Number | 832 |
Logic Function Number | 832 |
MPU Core Size | 8bit |
Memory Type | Flash EEPROM |
Microprocessor/Controller Features | 62 kBytes On-Chip Flash/EE Program Memory 4 kBytes On-Chip Flash/EE Data Memory 2304 Bytes On-Chip Data RAM Dual Data Pointer Time Interval Counter Watchdog Timer (WDT) Power Supply Monitor (PSM) ANALOG I/O 8-Channel 247 kSPS 12-Bit ADC |
No. of ADC Inputs | 8 |
No. of Bits | 8bit |
No. of External Interrupts | 12 |
No. of PWM Channels | 2 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC832BSZ?
Additional datasheets, footprints and schematics for ADUC832BSZ are listed in our Part Details tab. You can also find the ADUC832BSZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC832BSZ in the Pricing & Inventory tab next to part details. You can view ADUC832BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC832BSZ fall under?
The ADUC832BSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC832BSZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC832BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC832BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC832BSZ have stock available?
There is no stock from authorised distributors for ADUC832BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC832BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC832BSZ?
You can fill out our help required form which you can use to request a quote for ADUC832BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.