ADUC824BSZ Part Information
Details for ADUC824BSZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Downloads
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 12.58MHz |
Program Memory Size | 8KB, 8KB |
RAM Memory Size | 256Byte |
No. of Pins | 52Pins |
MCU Case Style | MQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | (8052) ADuC |
EEPROM Memory Size | 640Byte |
MPU Core Size | 8bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator DAC PWM Timer |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC824BSZ?
Additional datasheets, footprints and schematics for ADUC824BSZ are listed in our Part Details tab. You can also find the ADUC824BSZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC824BSZ in the Pricing & Inventory tab next to part details. You can view ADUC824BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC824BSZ fall under?
The ADUC824BSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC824BSZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC824BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC824BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC824BSZ have stock available?
There is no stock from authorised distributors for ADUC824BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC824BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC824BSZ?
You can fill out our help required form which you can use to request a quote for ADUC824BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.