Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSM644NV | RS Americas |
Where can I find additional details, specifications and documents for a ADTSM644NV?
Additional datasheets, footprints and schematics for ADTSM644NV are listed on our Part Details page. You can also find images and similar parts to ADTSM644NV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM644NV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM644NV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM644NV fall under?
The ADTSM644NV is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM644NV when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM644NV you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM644NV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM644NV have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ADTSM644NV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM644NV often in real-time on the comparison pages.
What if I can't find stock of ADTSM644NV?
You can fill out our help required form which you can use to request a quote for ADTSM644NV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.