Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSM63NVTR | RS Americas |
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a ADTSM63NVTR?
Additional datasheets, footprints and schematics for ADTSM63NVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM63NVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM63NVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM63NVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM63NVTR fall under?
The ADTSM63NVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM63NVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM63NVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM63NVTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM63NVTR have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ADTSM63NVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM63NVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM63NVTR?
You can fill out our help required form which you can use to request a quote for ADTSM63NVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.