Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
8,047
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
40,047
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
13,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
8,047
in stock
|
Buy Now | |
element14
from US$0.82
|
8,047
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
| Heilind Electronics |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSM62RVTR | RS Americas |
Where can I find additional details, specifications and documents for a ADTSM62RVTR?
Additional datasheets, footprints and schematics for ADTSM62RVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM62RVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM62RVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM62RVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM62RVTR fall under?
The ADTSM62RVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM62RVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM62RVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM62RVTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM62RVTR have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADTSM62RVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM62RVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM62RVTR?
You can fill out our help required form which you can use to request a quote for ADTSM62RVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.