Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Compliant |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Tactile Switch, 0.05A, 12Vdc, Smd | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSM62NVTR | RS Americas |
Where can I find additional details, specifications and documents for a ADTSM62NVTR?
Additional datasheets, footprints and schematics for ADTSM62NVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM62NVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM62NVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM62NVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM62NVTR fall under?
The ADTSM62NVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM62NVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM62NVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM62NVTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADTSM62NVTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADTSM62NVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM62NVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM62NVTR?
You can fill out our help required form which you can use to request a quote for ADTSM62NVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.