Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, T/R of 1600 | APEM Components ADTSM32RVTR | RS Americas |
Where can I find additional details, specifications and documents for a ADTSM32RVTR?
Additional datasheets, footprints and schematics for ADTSM32RVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM32RVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM32RVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM32RVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM32RVTR fall under?
The ADTSM32RVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM32RVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM32RVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM32RVTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM32RVTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADTSM32RVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM32RVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM32RVTR?
You can fill out our help required form which you can use to request a quote for ADTSM32RVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.