Status: | Production |
---|---|
Series: | ADT7420 |
RoHS: | Compliant |
Prices starting from US$3.82
High performance |
Temperature accuracy |
±0.20°C from −10°C to +85°C at 3.0 V |
±0.25°C from −20°C to +105°C from 2.7 V to 3.3 V |
16-bit resolution: 0.0078°C |
Ultralow temperature drift: 0.0073°C |
NIST traceable or equivalent |
Fast first temperature conversion on power-up of 6 ms |
Easy implementation |
No temperature calibration/correction required by user |
No linearity correction required |
Low power |
Power-saving 1 sample per second (SPS) mode |
700 µW typical at 3.3 V in normal mode |
7 µW typical at 3.3 V in shutdown mode |
Wide operating ranges |
Temperature range: −40°C to +150°C |
Voltage range: 2.7 V to 5.5 V |
Programmable interrupts |
Critical overtemperature interrupt |
Overtemperature/undertemperature interrupt |
I2C-compatible interface |
16-lead, 4 mm × 4 mm LFCSP RoHS-compliant package |
+/-0.25C accurate 12C Temperat | Analog Devices |
Temperature Sensor, -20 To 105Deg C Rohs Compliant: Yes |Analog Devices ADT7420UCPZ-R2 | Newark Electronics |
TEMPERATURE SENSOR, -20 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADT7420UCPZ-R2?
Additional datasheets, footprints and schematics for ADT7420UCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADT7420UCPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7420UCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7420UCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7420UCPZ-R2 fall under?
The ADT7420UCPZ-R2 is listed under Clinical-Grade Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7420UCPZ-R2 when available in the Clinical-Grade Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7420UCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7420UCPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT7420UCPZ-R2 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADT7420UCPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7420UCPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADT7420UCPZ-R2?
You can fill out our help required form which you can use to request a quote for ADT7420UCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.