Status: | Production |
---|---|
Series: | ADT7301 |
RoHS: | Compliant |
13-Bit Temperature-to-Digital Converter |
-40°C to +150°C Operating Temperature Range |
±0.5°C Typical Accuracy, ±1°C Max Accuracy |
Shutdown Current of 1 µA |
Power dissipation of 0.631 mW at VDD = 3.3 V |
SPI- and DSP-Compatible Serial Interface |
Shutdown Mode |
Space-Saving SOT-23 and MSOP Packages |
Compatible with the AD7814 Applications |
+/- 0.5 c, 12-Bit Dig Temp Sen | Analog Devices |
Temperature Sensor, -40 To 150Deg C | Newark Electronics |
TEMPERATURE SENSOR, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a ADT7301ARTZ-500RL7?
Additional datasheets, footprints and schematics for ADT7301ARTZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADT7301ARTZ-500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7301ARTZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7301ARTZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7301ARTZ-500RL7 fall under?
The ADT7301ARTZ-500RL7 is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7301ARTZ-500RL7 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7301ARTZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7301ARTZ-500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT7301ARTZ-500RL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADT7301ARTZ-500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7301ARTZ-500RL7 often in real-time on the comparison pages.
What if I can't find stock of ADT7301ARTZ-500RL7?
You can fill out our help required form which you can use to request a quote for ADT7301ARTZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.