ADSP-BF548BBCZ-5A Blackfin Embedded Processors by Analog Devices

Status: Production
Series: ADSP-BF548
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADSP-BF548 processors were specifically designed to meet the needs of convergent multimedia

Where to Buy

Prices starting from US$32.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$32.21
253
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.10
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.00
10
in stock
Buy Now
Logo for element14
element14
from US$50.55
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$46.69
10
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$44.33
-
Buy Now

Features

Lockbox™ Secure Technology: Hardware-enabled security for code and content protection.
Two independent DMA controllers
Multimedia: Multiple Enhanced Parallel Peripheral Interfaces (EPPI), Pixel Compositor hardware accelerator
Human Interface: 18/24-bit LCD Controller 32-bit Up/Down counter / Thumbwheel interface, 8x8 Keypad interface
Blackfin® Processor Core with up to 533Mhz (1066 MMACS) performance
Connectivity: High Speed USB OTG , Host DMA, UARTs, SPORTs, SPI, TWI, and CAN
Expansion: SD/SDIO and ATAPI-6 Controllers
Synchronous interface for DDR or Mobile DDR connectivity (See data sheet ordering guide for specific product information)
Asynchronous memory interface for SRAM, EEPROM, NAND/NOR, Flash connectivity

Alternative Descriptions

533 MHz Blackfin Embedded Proc | Analog Devices
Embedded Processor, 533Mhz, 152I/O, Bga | Newark Electronics
EMBEDDED PROCESSOR, 533MHZ, 152I/O, BGA | element14
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-BF548BBCZ-5A?

Additional datasheets, footprints and schematics for ADSP-BF548BBCZ-5A are listed on our Part Details page. You can also find images and similar parts to ADSP-BF548BBCZ-5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-BF548BBCZ-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF548BBCZ-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-BF548BBCZ-5A fall under?

The ADSP-BF548BBCZ-5A is listed under Blackfin Embedded Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-BF548BBCZ-5A when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF548BBCZ-5A you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-BF548BBCZ-5A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-BF548BBCZ-5A have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADSP-BF548BBCZ-5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-BF548BBCZ-5A often in real-time on the comparison pages.

What if I can't find stock of ADSP-BF548BBCZ-5A?

You can fill out our help required form which you can use to request a quote for ADSP-BF548BBCZ-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay