ADSP-BF537BBCZ-5A Blackfin Embedded Processors by Analog Devices

Status: Production
Series: ADSP-BF537
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Blackfin® Processor family has been expanded to address the ever-increasing need for pervasive embedded network connectivity with two new family members. This connectivity is powerful when utilized in conjunction with the high performance 16-/32-bit Blackfin embedded processor core, the flexible cache architecture, the enhanced DMA subsystem, and the Dynamic Power Management (DPM) functionality. System designers can take advantage of the combined control and signal processing capabilities of the processor core across a wide range of end

Where to Buy

Prices starting from US$24.94

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$24.94
121
in stock
Buy Now
Logo for element14
element14
from US$40.85
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.09
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.44
-
Buy Now

Features

Up to 600MHz High Performance Blackfin processor
132KB of on chip full speed SRAM
10-stage RISC MCU/DSP pipeline with mixed 16-/32-bit ISA for optimal code density
Powerful and flexible cache architecture suitable for soft real-time control tasks and industry-standard operating systems, plus hard real-time signal processing
Full SIMD architecture, including instructions for accelerated video and image processing
Embedded IEEE 802.3 Compliant 10/100 Ethernet MAC with buffered oscillator output to a separate PHY
Controller Area Network (CAN) 2.0B interface
Two-Wire Interface Controller
Glueless Video Capture/Display Port

Alternative Descriptions

Blackfin processor 500MHz,132K | Analog Devices
EMBEDDED PROCESSOR, 500MHZ, 48I/O, BGA | element14
Embedded Processor, 500Mhz, 48I/O, Bga | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-BF537BBCZ-5A?

Additional datasheets, footprints and schematics for ADSP-BF537BBCZ-5A are listed on our Part Details page. You can also find images and similar parts to ADSP-BF537BBCZ-5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-BF537BBCZ-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF537BBCZ-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-BF537BBCZ-5A fall under?

The ADSP-BF537BBCZ-5A is listed under Blackfin Embedded Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-BF537BBCZ-5A when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF537BBCZ-5A you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-BF537BBCZ-5A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-BF537BBCZ-5A have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADSP-BF537BBCZ-5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-BF537BBCZ-5A often in real-time on the comparison pages.

What if I can't find stock of ADSP-BF537BBCZ-5A?

You can fill out our help required form which you can use to request a quote for ADSP-BF537BBCZ-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay