ADSP-BF532SBSTZ400 Blackfin Embedded Processors by Analog Devices

Status: Production
Series: ADSP-BF532
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.84

Distributor Stock
Logo for Analog Devices
Analog Devices
-
11,360
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$36.84
-
Buy Now

Features

Up to 600 MHz high performance Blackfin processor
Two 16-bit MACs, two 40-bit ALUs, four 8-bit video ALUs, 40-bit shifter
RISC-like register and instruction model for ease of programming and compiler-friendly support
Advanced debug, trace, and performance monitoring
Wide range of operating voltages
Qualified for Automotive Applications
Programmable on-chip voltage regulator
160-ball CSP_BGA, 169-ball PBGA, and 176-lead LQFP
packages
See datasheet for additional features

Alternative Descriptions

Dual MAC16-bit400MHz,84KB SRAM | Analog Devices
16Bit 16+32K-Cache 400MHz LQFP176 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-BF532SBSTZ400?

Additional datasheets, footprints and schematics for ADSP-BF532SBSTZ400 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF532SBSTZ400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-BF532SBSTZ400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF532SBSTZ400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-BF532SBSTZ400 fall under?

The ADSP-BF532SBSTZ400 is listed under Blackfin Embedded Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-BF532SBSTZ400 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF532SBSTZ400 you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-BF532SBSTZ400 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-BF532SBSTZ400 have stock available?

Authorised distributors including Analog Devices and Schukat Electronic have stock available or on a lead time for ADSP-BF532SBSTZ400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-BF532SBSTZ400 often in real-time on the comparison pages.

What if I can't find stock of ADSP-BF532SBSTZ400?

You can fill out our help required form which you can use to request a quote for ADSP-BF532SBSTZ400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay