ADSP-BF531SBSTZ400 Blackfin Embedded Processors by Analog Devices

Status: Production
Series: ADSP-BF531
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Analog Devices initial product family, the ADSP-BF531, ADSP-BF532, and ADSP-BF533, offer all the ease of use and architectural attributes of the Blackfin processor. These three processors are all completely pin compatible - differing solely with respect to their performance and on-chip memory - thus reducing risk and offering the ability to scale up or down depending upon the end application needs. All three processors offer low power consumption with scalable performance from low-cost to very high performance.The ADSP-BF531 is the low cost entry point into the Blackfin Processor family. It offers an optimal balance between performance, peripheral integration, and price and is well suited for the most cost-sensitive

Where to Buy

Prices starting from US$81.79

Distributor Stock
Logo for Schukat Electronic
Schukat Electronic
from US$81.79
-
Buy Now
Logo for Analog Devices
Analog Devices
-
-
Buy Now

Features

Performance to 400MHz/800MMACs enables multi-channel audio plus CIF video processing in multimedia applications
Enhanced Dynamic Power Management with on-chip core voltage regulation allows operation to 0.8V extending battery life in portable applications
Application-tuned peripherals provide glueless connectivity to general purpose converters in data acquisition applications
Multiple low cost, pin- and code-compatible derivatives enable software differentiation in cost-sensitive consumer applications

Alternative Descriptions

16Bit 16+16K-Cache 400MHz LQFP176 | Schukat Electronic
Dual MAC16-bit400MHz ,52KB SRA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-BF531SBSTZ400?

Additional datasheets, footprints and schematics for ADSP-BF531SBSTZ400 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF531SBSTZ400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-BF531SBSTZ400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF531SBSTZ400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-BF531SBSTZ400 fall under?

The ADSP-BF531SBSTZ400 is listed under Blackfin Embedded Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-BF531SBSTZ400 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF531SBSTZ400 you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-BF531SBSTZ400 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-BF531SBSTZ400 have stock available?

Authorised distributors including Schukat Electronic and Analog Devices have stock available or on a lead time for ADSP-BF531SBSTZ400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-BF531SBSTZ400 often in real-time on the comparison pages.

What if I can't find stock of ADSP-BF531SBSTZ400?

You can fill out our help required form which you can use to request a quote for ADSP-BF531SBSTZ400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay