Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 300MHz |
Flash Memory Size | 4MB |
DSP Case Style | LQFP |
No. of Pins | 120Pins |
No. of I/O's | 35I/O's |
No. of MIPS | - |
Embedded Interface Type | CAN SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.47V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADSP-BF506BSWZ-3F?
Additional datasheets, footprints and schematics for ADSP-BF506BSWZ-3F are listed on our Part Details page. You can also find images and similar parts to ADSP-BF506BSWZ-3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF506BSWZ-3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF506BSWZ-3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF506BSWZ-3F fall under?
The ADSP-BF506BSWZ-3F is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Blackfin.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF506BSWZ-3F when available in the Blackfin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF506BSWZ-3F you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF506BSWZ-3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-BF506BSWZ-3F have stock available?
There is no stock from authorised distributors for ADSP-BF506BSWZ-3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF506BSWZ-3F often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF506BSWZ-3F?
You can fill out our help required form which you can use to request a quote for ADSP-BF506BSWZ-3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.