Status: | Production |
---|---|
Series: | ADSP-2191M |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
160 MIPS 16-bit fixed-point DSP |
160K bytes of on-chip RAM, configured as 32K words 24-bit RAM and 32K words 16-bit RAM |
16-bit parallel port interface supports SRAM, FLASH, or EPROM memory devices |
Host port with DMA capability for glueless interface to 8- or 16-bit host processors |
Three multichannel serial ports support A-law or µ-law companding, and T1/E1/H100 telecommunications standard |
UART Port; Two SPI-compatible ports with slave select hardware |
User selectable low-power operating modes |
10x10mm BGA / 144 Lead LQFP Packages; -40ºC to +85ºC ambient temperature range |
16-Bit DSP, 160 MIPs, 2.5V, 16 | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-2191MKSTZ-160?
Additional datasheets, footprints and schematics for ADSP-2191MKSTZ-160 are listed on our Part Details page. You can also find images and similar parts to ADSP-2191MKSTZ-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2191MKSTZ-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-2191MKSTZ-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2191MKSTZ-160 fall under?
The ADSP-2191MKSTZ-160 is listed under ADSP-21xx Fixed-Point DSPs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2191MKSTZ-160 when available in the ADSP-21xx Fixed-Point DSPs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2191MKSTZ-160 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2191MKSTZ-160 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-2191MKSTZ-160 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-2191MKSTZ-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2191MKSTZ-160 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2191MKSTZ-160?
You can fill out our help required form which you can use to request a quote for ADSP-2191MKSTZ-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.