Status: | Production |
---|---|
Series: | ADSP-2189M |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
73
in stock
|
Buy Now |
13 ns instruction cycle time (75 MIPS) |
2.5 volt supply with 3.3 volt I/O |
32K words of on-chip program RAM |
48K words of on-chip data memory RAM |
16-bit internal DMA port for high speed access to on-chip memory |
8-bit DMA port to byte memory for transparent program and data memory transfers |
0.4 mA/MIPS |
Byte memory interface for storage of data tables and program overlays |
Programmable memory strobe and separate I/O memory space permits "glueless" system |
ADSP-2100 Family code and function compatible |
100-lead LQFP |
144 mini-BGA package |
32k/48k 16 bit DSP 75 MIPS | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-2189MKSTZ-300?
Additional datasheets, footprints and schematics for ADSP-2189MKSTZ-300 are listed on our Part Details page. You can also find images and similar parts to ADSP-2189MKSTZ-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2189MKSTZ-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-2189MKSTZ-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2189MKSTZ-300 fall under?
The ADSP-2189MKSTZ-300 is listed under ADSP-21xx Fixed-Point DSPs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2189MKSTZ-300 when available in the ADSP-21xx Fixed-Point DSPs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2189MKSTZ-300 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2189MKSTZ-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-2189MKSTZ-300 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-2189MKSTZ-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2189MKSTZ-300 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2189MKSTZ-300?
You can fill out our help required form which you can use to request a quote for ADSP-2189MKSTZ-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.