ADSP-21479KBCZ-2A SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21479
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The fourth generation of SHARC® Processors now includes the low power floating point DSP products – the ADSP-21478 and ADSP-21479 and offers increased performance, hardware-based filter accelerators, audio and application-focused peripherals, and new memory configurations capable of supporting a single chip solution. All devices are pin-compatible with each other and completely code-compatible with all prior SHARC Processors. These newest members of the fourth generation SHARC Processor family are based on a single-instruction, multiple-data (SIMD) core, which supports both 32-bit fixed-point and 32-/40-bit floating-point arithmetic formats and their low power make them particularly suitable for battery powered

Where to Buy

Prices starting from US$13.55

Distributor Stock
Logo for RS
RS
from US$13.55
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.24
-
Buy Now

Features

Up to 300MHz core clock speed
5 Mbits of on-chip RAM
FIR, IIR, and FFT accelerators
16-bit wide SDR SDRAM external memory interface
Digital Applications Interface (DAI) enabling user-definable access to peripherals including an S/P DIF Tx/Rx, and 8-channel asynchronous sample rate converter
Fully enhanced DMA engine including scatter/gather DMA, delay line DMA
Real-Time Clock (RTC)
8 serial ports (SPORTs) supporting I2S, left-justified sample pair, and TDM modes
Watch Dog Timer
Shift Registers
2 SPI-compatible ports supporting master and slave modes
UART and Two-Wire Interface
16 Pulse Width Modulation (PWM) channels
3 full-featured timers
196 ball CSP_BGA and 100 ld LQFP EPAD packages
Commercial, Industrial, and automotive temperature ranges

Alternative Descriptions

Analog Devices, ADSP-21479KBCZ-2A | RS
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21479KBCZ-2A?

Additional datasheets, footprints and schematics for ADSP-21479KBCZ-2A are listed on our Part Details page. You can also find images and similar parts to ADSP-21479KBCZ-2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21479KBCZ-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21479KBCZ-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21479KBCZ-2A fall under?

The ADSP-21479KBCZ-2A is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21479KBCZ-2A when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21479KBCZ-2A you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21479KBCZ-2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21479KBCZ-2A have stock available?

Authorised distributors including RS and Richardson RFPD have stock available or on a lead time for ADSP-21479KBCZ-2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21479KBCZ-2A often in real-time on the comparison pages.

What if I can't find stock of ADSP-21479KBCZ-2A?

You can fill out our help required form which you can use to request a quote for ADSP-21479KBCZ-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay