ADSP-21469KBCZ-4 SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21469
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The fourth generation of SHARC® Processors, which includes the ADSP-21469, offers increased performance, hardware-based filter accelerators, audio and application-focused peripherals, and new memory configurations capable of supporting the latest surround-sound decoder algorithms. All devices are pin-compatible with each other and completely code-compatible with all prior SHARC Processors. These newest members of the SHARC Processor family are based on a single-instruction, multiple-data (SIMD) core, which supports both 32-bit fixed-point and 32-/40-bit floating-point arithmetic formats making them particularly suitable for high-performance audio

Where to Buy

Prices starting from US$19.66

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$24.15
960
in stock
Buy Now
Logo for element14
element14
from US$30.85
960
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.21
960
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$19.66
77
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.70
26
in stock
Buy Now

Features

450 MHz core clock speed
5 Mbits of on-chip RAM
FIR, IIR, and FFT accelerators
16-bit wide DDR2 external memory interface
Digital Applications Interface (DAI) enabling user-definable access to peripherals including an S/P DIF Tx/Rx, and 8-channel asynchronous sample rate converter
2 Link PortsUART and Two-Wire Interface
8 serial ports (SPORTs) supporting I2S, left-justified sample pair, and TDM modes
2 SPI-compatible ports supporting master and slave modes Fully enhanced DMA engine including scatter/gather DMA, delay line DMA
16 Pulse Width Modulation (PWM) channels
3 full-featured timers
324-ball CSP_BGA package
Commercial and Industrial temperature ranges

Alternative Descriptions

Dsp, 450Mhz, 1 Core, Cspbga-324 | Newark Electronics
DSP, 450MHZ, 1 CORE, CSPBGA-324 | element14
450MHz SHARC Processor w/5 Mbi | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21469KBCZ-4?

Additional datasheets, footprints and schematics for ADSP-21469KBCZ-4 are listed on our Part Details page. You can also find images and similar parts to ADSP-21469KBCZ-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21469KBCZ-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21469KBCZ-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21469KBCZ-4 fall under?

The ADSP-21469KBCZ-4 is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21469KBCZ-4 when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21469KBCZ-4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21469KBCZ-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21469KBCZ-4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADSP-21469KBCZ-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21469KBCZ-4 often in real-time on the comparison pages.

What if I can't find stock of ADSP-21469KBCZ-4?

You can fill out our help required form which you can use to request a quote for ADSP-21469KBCZ-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay