Status: | Production |
---|---|
Series: | ADSP-21369 |
RoHS: | Compliant |
Prices starting from US$31.03
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$31.03
|
4
in stock
|
Buy Now |
400MHz SIMD SHARC Core, capable of 2.4 GFLOPS peak performance |
2Mbits SRAM; 6 Mbits customer-definable ROM |
High bandwidth, 32-bit external memory interface supporting glue-less interface to SDRAM, SRAM, and FLASH |
Digital Audio Interface (DAI) enabling user-definable access to system peripherals including 8 serial ports (SPORTs), S/PDIF Tx/Rx, 8-channel asynchronous sample rate converter, and 4 precision clock generators. |
Digital Peripheral Interface (DPI) enabling user-definable access to system peripherals including 2 SPI-compatible ports, 2 UARTs, 3 full-featured timers, and a two-wire interface compliant to the I2C standard. |
34 zero-overhead DMA channels |
16 Pulse Width Modulation (PWM) channels |
208-lead LQFP-EP and 256-ball SBGA packages |
Commercial and industrial temperature ranges |
Maximum core performance is reduced for LQFP package |
266 MHz, Shared Memory,S/PDIF | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-21369KSWZ-1A?
Additional datasheets, footprints and schematics for ADSP-21369KSWZ-1A are listed on our Part Details page. You can also find images and similar parts to ADSP-21369KSWZ-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-21369KSWZ-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21369KSWZ-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-21369KSWZ-1A fall under?
The ADSP-21369KSWZ-1A is listed under SHARC Audio Processors/SoCs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-21369KSWZ-1A when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21369KSWZ-1A you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-21369KSWZ-1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-21369KSWZ-1A have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-21369KSWZ-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-21369KSWZ-1A often in real-time on the comparison pages.
What if I can't find stock of ADSP-21369KSWZ-1A?
You can fill out our help required form which you can use to request a quote for ADSP-21369KSWZ-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.