ADSP-21363KBCZ-1AA SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21363
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The third generation of SHARC® Processors, which includes the ADSP-21261, ADSP-21262, ADSP-21266, ADSP-21363, ADSP-21364, ADSP-21365, and ADSP-21366 offers increased performance, audio and application-focused peripherals, and memory configurations capable of supporting surround-sound decoder algorithms. All devices are pin-compatible with each other and completely code-compatible with all prior SHARC Processors. These members of the SHARC Processor family are based on a single-instruction, multiple-data (SIMD) core, which supports both 32-bit fixed-point and 32-/40-bit floating-point arithmetic formats making them particularly suitable for high-performance audio

Where to Buy

Prices starting from US$28.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$29.43
232
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.70
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.84
13
in stock
Buy Now
Logo for element14
element14
from US$45.07
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$42.67
13
in stock
Buy Now

Features

333 MHz SIMD SHARC Core, capable of 2 GFLOPS peak performance
3Mbits SRAM ; 4Mbits customer-definable ROM
25 zero-overhead DMA channels
Digital Audio Interface (DAI) enabling user-definable access to peripherals including 8-channel asynchronous sample rate converter.
16 Pulse Width Modulation (PWM) channels
6 serial ports (SPORTs) supporting I2S, left-justified sample pair, and TDM modes
2 SPI-compatible ports supporting master and slave modes
3 full-featured timers
136-ball MBGA and 144-Ld LQFP E-Pad
package options
Commercial and industrial temperature ranges

Alternative Descriptions

333 MHz, Processor w/on chip | Analog Devices
Audio Processor, 333Mhz, 16I/O, Cspbga | Newark Electronics
AUDIO PROCESSOR, 333MHZ, 16I/O, CSPBGA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21363KBCZ-1AA?

Additional datasheets, footprints and schematics for ADSP-21363KBCZ-1AA are listed on our Part Details page. You can also find images and similar parts to ADSP-21363KBCZ-1AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21363KBCZ-1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21363KBCZ-1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21363KBCZ-1AA fall under?

The ADSP-21363KBCZ-1AA is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21363KBCZ-1AA when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21363KBCZ-1AA you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21363KBCZ-1AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21363KBCZ-1AA have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADSP-21363KBCZ-1AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21363KBCZ-1AA often in real-time on the comparison pages.

What if I can't find stock of ADSP-21363KBCZ-1AA?

You can fill out our help required form which you can use to request a quote for ADSP-21363KBCZ-1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay