ADSP-21161NKCAZ100 SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21161N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADSP-21161 SHARC® DSP is the newest member of the Super Harvard Architecture (SHARC) family of programmable DSPs. Capable of 600 million math operations per second (MFLOPs), the ADSP-21161 sets a new level of performance for low-cost SHARC DSPs - more than three times the performance for comparable models at about the same price. Its road map includes a cost-effective path to 1200 MFLOPS for $5 per unit and a performance-driven path to 10 GFLOPS and beyond.'This newest edition to the SHARC family will open more possibilities for designers to design-in high performance digital signal processing into client-side

Where to Buy

Prices starting from US$28.78

Distributor Stock
Logo for RS
RS
from US$28.78
No stock
Buy Now
Logo for Micros
Micros
from US$46.91
2
in stock
Buy Now
Logo for Analog Devices
Analog Devices
-
412
in stock
Buy Now

Features

100 MHz (10 ns) SIMD SHARC DSP core
600 MFLOPS (32-bit floating-point data), 600 MOPS (32-bit fixed-point data)
Code-compatible with all SHARC DSPs
Supports IEEE-compatible 32-bit floating-point, 40-bit floating-point and 32-bit fixed-point math
Single-cycle instruction execution, including SIMD operations in both computational units
One Mbit on-chip dual-ported SRAM
2.4 Gbyte/sec on-chip data bandwidth
14 zero-overhead DMA channels
Four synchronous serial ports with I2S support
Serial ports support 128 channels TDM frames with selection of companding on a per channel basis
Integrated support for SDRAM and SBSRAM external memories
Support for single-cycle, 100 MHz instruction execution from x48-bit wide external memories

Alternative Descriptions

32-bit MCU | Micros
32Bit SHARC DSP LOW COST HAMME | Analog Devices
DSP Floating-Point 32bit 100MHz 225-Pin | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21161NKCAZ100?

Additional datasheets, footprints and schematics for ADSP-21161NKCAZ100 are listed on our Part Details page. You can also find images and similar parts to ADSP-21161NKCAZ100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21161NKCAZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21161NKCAZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21161NKCAZ100 fall under?

The ADSP-21161NKCAZ100 is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21161NKCAZ100 when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21161NKCAZ100 you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21161NKCAZ100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21161NKCAZ100 have stock available?

Authorised distributors including Micros, Analog Devices and RS have stock available or on a lead time for ADSP-21161NKCAZ100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21161NKCAZ100 often in real-time on the comparison pages.

What if I can't find stock of ADSP-21161NKCAZ100?

You can fill out our help required form which you can use to request a quote for ADSP-21161NKCAZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay