ADSP-2184NKSTZ-320 Part Information
Details for ADSP-2184NKSTZ-320 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Processors - DSP
Part Downloads
Part Specifications
DSP Type | Floating Point |
No. of Bits | 16bit |
Frequency | 80MHz |
Flash Memory Size | 8KB |
DSP Case Style | LQFP |
No. of Pins | 100Pins |
No. of I/O's | - |
No. of MIPS | - |
Embedded Interface Type | Serial UART |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 1.71V |
Core Supply Voltage Max | 1.89V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADSP-2184NKSTZ-320?
Additional datasheets, footprints and schematics for ADSP-2184NKSTZ-320 are listed in our Part Details tab. You can also find the ADSP-2184NKSTZ-320 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2184NKSTZ-320 in the Pricing & Inventory tab next to part details. You can view ADSP-2184NKSTZ-320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2184NKSTZ-320 fall under?
The ADSP-2184NKSTZ-320 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2184NKSTZ-320 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2184NKSTZ-320 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2184NKSTZ-320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADSP-2184NKSTZ-320 have stock available?
There is no stock from authorised distributors for ADSP-2184NKSTZ-320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2184NKSTZ-320 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2184NKSTZ-320?
You can fill out our help required form which you can use to request a quote for ADSP-2184NKSTZ-320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.