ADSP-21369BSWZ-2A Part Information
Details for ADSP-21369BSWZ-2A by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Processors - DSP
Part Downloads
Part Specifications
DSP Type | Floating Point |
No. of Bits | 32 / 40bit |
Frequency | 333MHz |
Flash Memory Size | 6Mbit |
DSP Case Style | LQFP |
No. of Pins | 208Pins |
No. of I/O's | 16I/O's |
No. of MIPS | - |
Embedded Interface Type | SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
Product Range | ADSP-21369 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADSP-21369BSWZ-2A?
Additional datasheets, footprints and schematics for ADSP-21369BSWZ-2A are listed in our Part Details tab. You can also find the ADSP-21369BSWZ-2A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-21369BSWZ-2A in the Pricing & Inventory tab next to part details. You can view ADSP-21369BSWZ-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-21369BSWZ-2A fall under?
The ADSP-21369BSWZ-2A is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSP-21369BSWZ-2A when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21369BSWZ-2A you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-21369BSWZ-2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADSP-21369BSWZ-2A have stock available?
There is no stock from authorised distributors for ADSP-21369BSWZ-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-21369BSWZ-2A often in real-time on the comparison pages.
What if I can't find stock of ADSP-21369BSWZ-2A?
You can fill out our help required form which you can use to request a quote for ADSP-21369BSWZ-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.